CSTCE9M48G52-R0详情
Murata CSTCE9M48G52-R0重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
表面贴装
包装/外壳
3-SMD, Non-Standard
Package
Tape & Reel (TR)
Base Product Number
CSTCE
厂商
Murata Electronics
Product Status
Obsolete
系列
*
尺寸/尺寸
0.126 L x 0.051 W (3.20mm x 1.30mm)
高度
0.031 (0.79mm)
CSTCE9M48G52-R0拓展信息
Murata
Murata Electronics
Murata Electronics
Murata Electronics
Murata Electronics
Murata Electronics
Murata Electronics
Murata Electronics
Murata Electronics
Murata Electronics








哦! 它是空的。