CSTCR4M60G55-B0详情
Murata CSTCR4M60G55-B0重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
表面贴装
包装/外壳
3-SMD, Non-Standard
Package
Bulk
Base Product Number
CSTCR
厂商
Murata Electronics
Product Status
Obsolete
系列
*
尺寸/尺寸
0.177 L x 0.079 W (4.50mm x 2.00mm)
高度
0.047 (1.19mm)
CSTCR4M60G55-B0拓展信息
Murata
Murata Electronics
Murata Electronics
Murata Electronics
Murata Electronics
Murata Electronics
Murata Electronics
Murata Electronics
Murata Electronics
Murata Electronics








哦! 它是空的。