CSTCV32.00MX0H3-TC详情
Murata CSTCV32.00MX0H3-TC重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Permitted cable outer temperature after assembling without vibration
-30 - 70
Circuit integrity
E90
Colour outer sheath
Orange
Outer diameter approx.
24
Core identification
Colour
Nominal cross section conductor
16
Nominal voltage U0
0.6
Nominal voltage U
1
Material outer sheath
Other
Conductor category
Class 1 = solid
CSTCV32.00MX0H3-TC拓展信息








哦! 它是空的。