CSTCW48M0X11047-RO ROH详情
Murata CSTCW48M0X11047-RO ROH重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electric connection
Plug-in connection
Material housing
Other
Degree of protection (IP)
IP65
Model
Other
0个相似型号
CSTCW48M0X11047-RO ROH拓展信息
CSTCW48M0X11047-RO ROH详情
Murata CSTCW48M0X11047-RO ROH重要参数规格及、参数值,及相似型号如下:
Type of electric connection
Plug-in connection
Material housing
Other
Degree of protection (IP)
IP65
Model
Other
CSTCW48M0X11047-RO ROH拓展信息