CSTLA4M00G55AH0-A3详情
Murata CSTLA4M00G55AH0-A3重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Plastic
Surface protection
Lacquered
Degree of protection (IP)
IP20
Type of fastening
Clamp mounting
Material quality
Duroplast
Transparent
无
深度
9.9
宽度
80.5
高度
364.5
CSTLA4M00G55AH0-A3拓展信息
Murata Electronics
Murata Electronics
Murata Electronics
Murata Electronics
Murata Electronics
Murata Electronics
Murata Electronics
Murata Electronics
Murata Electronics
Murata Electronics








哦! 它是空的。