D1U54P-W-750--12-HB4C详情
Murata D1U54P-W-750--12-HB4C重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
生命周期状态
Production (Last Updated: 6 days ago)
RoHS
Non-Compliant
终端
IDC
弱电
Compliant
镀层
Tin
配接片宽度
4.7498 mm
长度
11 mm
材料厚度
320.04 µm
D1U54P-W-750--12-HB4C拓展信息
Murata Power Solutions Inc.
Murata Power Solutions Inc.
Murata Power Solutions Inc.
Murata Power Solutions Inc.
Murata Power Solutions Inc.
Murata Power Solutions Inc.
Murata Power Solutions Inc.
Murata Power Solutions Inc.
Murata Power Solutions Inc.
Murata Power Solutions Inc.








哦! 它是空的。