DE09101B47KKX详情
Murata DE09101B47KKX重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer
NOSHOK
Range
0-30 psi
Case Style
Lower Mount
Manufacturer Part Number
45-740-30-psi/kg/cm2-1/4
Case Size
4.5
Connections
1/4 NPT
RoHS
Non-Compliant
0个相似型号
DE09101B47KKX拓展信息








哦! 它是空的。