DFY2R902CR947BHG详情
Murata DFY2R902CR947BHG重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
Non-Compliant
Operating Temperature-Min
-35 °C
Operating Temperature-Max
85 °C
Manufacturer Part Number
DFY2R902CR947BHG
Manufacturer
Murata Manufacturing Co Ltd
Part Life Cycle Code
Obsolete
Ihs Manufacturer
MURATA MANUFACTURING CO LTD
Risk Rank
8.43
附加功能
DISCRETE RESONATOR PACKAGE
过滤器类型
DUPLEXER
达到SVHC
compliant
DFY2R902CR947BHG拓展信息








哦! 它是空的。