GCG086G-015F-C详情
Murata GCG086G-015F-C重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Conductor category
Class 5 = flexible
Nominal voltage U
24
Core colour
Pink
Low smoke (according to EN 61034-2)
无
Core identification
Colour
Outer diameter approx.
4.3
Conductor surface
Bare
Material core insulation
Polyvinyl chloride (PVC)
Permitted cable outer temperature after assembling without vibration
-25 - 90
Flame retardant
无
GCG086G-015F-C拓展信息








哦! 它是空的。