GCG-2D18-470N-HW详情
Murata GCG-2D18-470N-HW重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Colour outer sheath
Black
Permitted cable outer temperature during assembling/handling
-30 - 80
Outer diameter approx.
9.3
Screen over stranding element
None
Core identification
Colour + rings
Nominal cross section conductor
0.34
Screen over stranding
Braiding
Low smoke (according to EN 61034-2)
无
Min. permitted bending radius, moving application/free movement
70
Min. permitted bending radius, stationary application/permanent installation
38
Nominal voltage U
300
Material outer sheath
Polyurethane (PUR)
Conductor category
Class 6 = very flexible
Stranding element
无
Flame retardant
According to IEC/EN 60332-1-2
Permitted cable outer temperature after assembling without vibration
-40 - 80
GCG-2D18-470N-HW拓展信息








哦! 它是空的。