GCM1885C2A102JA20D详情
Murata GCM1885C2A102JA20D重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Nylon
Maximum Cable Diameter (mm)
16 mm
Minimum Cable Diameter (mm)
9 mm
Angle
Straight
Manufacturer Part Number
NCG-0751B
Approvals
CSA, UL
Cable Style
Round
Manufacturer
Thomas & Betts
Grip Type
Non Armoured Cable Gland
RoHS
有
组成
Non-Metallic
知识产权评级
IP68
GCM1885C2A102JA20D拓展信息








哦! 它是空的。