GGM31CR71A685KA64详情
Murata GGM31CR71A685KA64重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Conductor category
Class 5 = flexible
Material outer sheath
Polyvinyl chloride (PVC)
Nominal voltage U
1000
Min. permitted bending radius, stationary application/permanent installation
118
Min. permitted bending radius, moving application/free movement
221
Low smoke (according to EN 61034-2)
无
Nominal voltage U0
600
Screen over stranding
None
Nominal cross section conductor
25
Core identification
Numbers
Screen over stranding element
None
Outer diameter approx.
29.4
Permitted cable outer temperature during assembling/handling
-5 - 80
Colour outer sheath
Black
Material core insulation
Polyvinyl chloride (PVC)
Permitted cable outer temperature after assembling without vibration
-40 - 80
Flame retardant
According to IEC/EN 60332-1-2
Stranding element
无
GGM31CR71A685KA64拓展信息








哦! 它是空的。