GJM0335C1E1R2C详情
Murata GJM0335C1E1R2C重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Stranding element
无
Permitted cable outer temperature after assembling without vibration
-40 - 80
Material core insulation
Polyvinyl chloride (PVC)
Colour outer sheath
Grey
Permitted cable outer temperature during assembling/handling
-5 - 80
Outer diameter approx.
20.9
Screen over stranding element
None
Core identification
Numbers
Nominal cross section conductor
4
Screen over stranding
Braiding
Low smoke (according to EN 61034-2)
无
Min. permitted bending radius, moving application/free movement
209
Min. permitted bending radius, stationary application/permanent installation
105
Nominal voltage U
600
Material outer sheath
Polyurethane (PUR)
Conductor category
Class 5 = flexible
GJM0335C1E1R2C拓展信息








哦! 它是空的。