注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥0.204099
500
¥0.150075
1000
¥0.125062
2000
¥0.114735
5000
¥0.107228
10000
¥0.099745
15000
¥0.096464
50000
¥0.094855
GJM0335C1H7R9DB01J详情
Murata GJM0335C1H7R9DB01J重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Silver, Coin
安装类型
Bushing
Maximum Operating Temperature
+ 85 C
Minimum Operating Temperature
- 30 C
Factory Pack QuantityFactory Pack Quantity
25
Mounting Styles
面板安装
Actuator Style
Bat
Contact Materials
Gold Over Nickel
Manufacturer
Apem
Illuminated
Non-Illuminated
Terminal Seal
Sealed
Brand
Apem
RoHS
Details
Actuator
Bat
Package
Tape & Reel (TR)
厂商
Murata Electronics
Product Status
活跃
系列
ST
包装
切割胶带
类型
微型拨动开关
子类别
Switches
终端样式
焊片
开关功能
ON - NONE - ON
触点形式
DPDT
产品类别
拨动开关
照明颜色
-
灯型
-
产品类别
拨动开关
GJM0335C1H7R9DB01J拓展信息
Murata Electronics
Murata Electronics
Murata Electronics
Murata Electronics
Murata Electronics
Murata Electronics
Murata Electronics
Murata Electronics
Murata Electronics
Murata Electronics







哦! 它是空的。