注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥0.326763
500
¥0.240266
1000
¥0.200224
2000
¥0.183688
5000
¥0.171674
10000
¥0.159698
15000
¥0.154442
50000
¥0.151864
GJM0335C1H8R4BB01J详情
Murata GJM0335C1H8R4BB01J重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Screw connection
Degree of protection (IP), front side
IP40
Cable entry
Side
Rated permanent current Iu
160
Type of control element
Long turning handle
Package
Tape & Reel (TR)
厂商
Murata Electronics
Product Status
活跃
Factory Pack QuantityFactory Pack Quantity
50000
Manufacturer
Murata
Brand
Murata Electronics
系列
*
包装
切割胶带
子类别
Capacitors
产品类别
陶瓷电容器
产品类别
Multilayer Ceramic Capacitors MLCC - SMD/SMT
GJM0335C1H8R4BB01J拓展信息
Murata Electronics
Murata Electronics
Murata Electronics
Murata Electronics
Murata Electronics
Murata Electronics
Murata Electronics
Murata Electronics
Murata Electronics
Murata Electronics







哦! 它是空的。