GJM0335C1H9R2CB01D详情
Murata GJM0335C1H9R2CB01D重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
Panel
RoHS
Compliant
Package
Tape & Reel (TR)
厂商
Murata Electronics
Product Status
活跃
Factory Pack QuantityFactory Pack Quantity
15000
Manufacturer
Murata
Brand
Murata Electronics
系列
*
包装
切割胶带
终端
Solder
性别
Female
子类别
Capacitors
方向
Straight
接头数量
6
产品类别
陶瓷电容器
产品类别
Multilayer Ceramic Capacitors MLCC - SMD/SMT
GJM0335C1H9R2CB01D拓展信息
Murata Electronics
Murata Electronics
Murata Electronics
Murata Electronics
Murata Electronics
Murata Electronics
Murata Electronics
Murata Electronics
Murata Electronics
Murata Electronics








哦! 它是空的。