GJM0335G2A2R2BB01D详情
Murata GJM0335G2A2R2BB01D重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
底架
Cable
RoHS
Compliant
Package
Tape & Reel (TR)
厂商
Murata Electronics
Product Status
活跃
Factory Pack QuantityFactory Pack Quantity
15000
Manufacturer
Murata
Brand
Murata Electronics
包装
Bulk
系列
*
连接器类型
Duplex LC, Duplex SC
性别
Male
子类别
Capacitors
导线/电缆种类
跳线
电缆长度
8 m
产品类别
陶瓷电容器
产品类别
Multilayer Ceramic Capacitors MLCC - SMD/SMT
辐射硬化
无
GJM0335G2A2R2BB01D拓展信息
Murata Electronics
Murata Electronics
Murata Electronics
Murata Electronics
Murata Electronics
Murata Electronics
Murata Electronics
Murata Electronics
Murata Electronics
Murata Electronics








哦! 它是空的。