GJM0335G2A3R9BB01D详情
Murata GJM0335G2A3R9BB01D重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
Body Orientation
Straight
Termination Method
Solder
Base/Housing Material
PC (Polycarbonate)
Contact Materials
Brass
Mounting
通孔
Package
Tape & Reel (TR)
厂商
Murata Electronics
Product Status
活跃
Factory Pack QuantityFactory Pack Quantity
15000
Manufacturer
Murata
Brand
Murata Electronics
系列
*
包装
切割胶带
性别
Header
子类别
Capacitors
螺距
3.9600 mm
房屋颜色
Green
产品类别
陶瓷电容器
产品类别
Multilayer Ceramic Capacitors MLCC - SMD/SMT
GJM0335G2A3R9BB01D拓展信息
Murata Electronics
Murata Electronics
Murata Electronics
Murata Electronics
Murata Electronics
Murata Electronics
Murata Electronics
Murata Electronics
Murata Electronics
Murata Electronics








哦! 它是空的。