GJM1555C1H180JB01D-CUT TAPE详情
Murata GJM1555C1H180JB01D-CUT TAPE重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Metal
Surface protection
Nickel-plated
Glass-fibre reinforced
无
For Ex-Zone dust
None
Thread length
6
Degree of protection (IP)
IP68
Explosion-tested version
无
Suitable for cable diameter
4 - 12
With locknut
无
Thread type
Gas-thread
With strain relief
无
Wrench width
22
Material quality
Brass
Bend radius protection/trumpet flare
无
For Ex-zone gas
None
Shock resistant
有
Model
Straight
GJM1555C1H180JB01D-CUT TAPE拓展信息








哦! 它是空的。