GR321BD72E223KW03详情
Murata GR321BD72E223KW03重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Conductor category
Class 5 = flexible
Material outer sheath
Polyurethane (PUR)
Nominal voltage U
1000
Min. permitted bending radius, stationary application/permanent installation
62
Min. permitted bending radius, moving application/free movement
123
Low smoke (according to EN 61034-2)
无
Nominal voltage U0
600
Screen over stranding
Braiding
Nominal cross section conductor
2.5
Core identification
Numbers
Screen over stranding element
None
Outer diameter approx.
12.3
Permitted cable outer temperature during assembling/handling
-5 - 80
Colour outer sheath
Black
Material core insulation
Polyvinyl chloride (PVC)
Permitted cable outer temperature after assembling without vibration
-40 - 80
Stranding element
无
GR321BD72E223KW03拓展信息








哦! 它是空的。