GRG55EE12A684ZC11L详情
Murata GRG55EE12A684ZC11L重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Conductor category
Class 5 = flexible
Material outer sheath
Other
Nominal voltage U
1000
Min. permitted bending radius, stationary application/permanent installation
32
Min. permitted bending radius, moving application/free movement
80
Low smoke (according to EN 61034-2)
无
Nominal voltage U0
600
Screen over stranding
None
Nominal cross section conductor
0.75
Core identification
Numbers
Screen over stranding element
None
Outer diameter approx.
8
Permitted cable outer temperature during assembling/handling
-30 - 80
Colour outer sheath
Black
Material core insulation
Other
Permitted cable outer temperature after assembling without vibration
-40 - 80
Flame retardant
According to IEC/EN 60332-3-24
Stranding element
无
GRG55EE12A684ZC11L拓展信息








哦! 它是空的。