GRK42-6SL100D50-650/PT11详情
Murata GRK42-6SL100D50-650/PT11重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Stranding element
无
Flame retardant
According to IEC/EN 60332-1-2
Permitted cable outer temperature after assembling without vibration
-50 - 90
Material core insulation
Rubber
Colour outer sheath
Black
Permitted cable outer temperature during assembling/handling
-40 - 90
Screen over stranding element
None
Core identification
Colour
Min. permitted bending radius, moving application with forced guidance
17.8
Nominal cross section conductor
4
Screen over stranding
None
Nominal voltage U0
450
Low smoke (according to EN 61034-2)
有
Nominal voltage U
750
Material outer sheath
Rubber
Conductor category
Class 5 = flexible
GRK42-6SL100D50-650/PT11拓展信息








哦! 它是空的。