GRM0225C1C3R9WA03D详情
Murata GRM0225C1C3R9WA03D重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material front ring
Plastic
Degree of protection (IP), front side
Other
Construction type lens
Round
Colour front ring
Black
With front ring
有
Type of control element
Key
0个相似型号
GRM0225C1C3R9WA03D拓展信息








哦! 它是空的。