GRM033R71A682KA01D-CUT TAPE详情
Murata GRM033R71A682KA01D-CUT TAPE重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Flame retardant
According to IEC/EN 60332-1-2
Permitted cable outer temperature after assembling without vibration
-30 - 80
Material core insulation
Polyvinyl chloride (PVC)
Conductor surface
Bare
Permitted cable outer temperature during assembling/handling
-5 - 70
Outer diameter approx.
12.2
Core identification
Colour
Nominal voltage U0
450
Low smoke (according to EN 61034-2)
无
Core colour
Yellow
Nominal voltage U
750
Conductor category
Class 5 = flexible
GRM033R71A682KA01D-CUT TAPE拓展信息








哦! 它是空的。