GRM1555C1E330JA01D-CUT TAPE详情
Murata GRM1555C1E330JA01D-CUT TAPE重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Flame retardant
According to IEC/EN 60332-3-24
Permitted cable outer temperature after assembling without vibration
-55 - 145
Material core insulation
Polyolefin
Conductor surface
Tinned
Permitted cable outer temperature during assembling/handling
-35 - 120
Nominal voltage U
300
Core colour
Several
Low smoke (according to EN 61034-2)
无
Nominal voltage U0
300
Nominal cross section conductor
1.5
Core identification
Colour
Outer diameter approx.
2.5
GRM1555C1E330JA01D-CUT TAPE拓展信息








哦! 它是空的。