GRM1555C1H8R9BA01D,06035详情
Murata GRM1555C1H8R9BA01D,06035重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Flame retardant
无
Permitted cable outer temperature after assembling without vibration
-5 - 70
Material core insulation
Polyvinyl chloride (PVC)
Conductor surface
Bare
Colour outer sheath
Other
Permitted cable outer temperature during assembling/handling
-5 - 70
Outer diameter approx.
20.5
Nominal voltage U0
0
Low smoke (according to EN 61034-2)
无
Nominal voltage U
0
GRM1555C1H8R9BA01D,06035拓展信息








哦! 它是空的。