GRM155R61A105KE15D , P6S详情
Murata GRM155R61A105KE15D , P6S重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
质量
93
Flame retardant
According to IEC/EN 60332-1-2
Permitted cable outer temperature after assembling without vibration
-40 - 80
With protective conductor
无
Material core insulation
Polyvinyl chloride (PVC)
Conductor surface
Bare
Colour outer sheath
Black
Permitted cable outer temperature during assembling/handling
-10 - 80
Outer diameter approx.
8
Core identification
Numbers
Nominal cross section conductor
0.75
Screen over stranding
Braiding
Nominal voltage U0
300
Low smoke (according to EN 61034-2)
无
Min. permitted bending radius, moving application/free movement
82
Min. permitted bending radius, stationary application/permanent installation
41
Nominal voltage U
500
Material outer sheath
Polyvinyl chloride (PVC)
Conductor category
Class 5 = flexible
GRM155R61A105KE15D , P6S拓展信息








哦! 它是空的。