GRM1885C1H120JA01D 0603详情
Murata GRM1885C1H120JA01D 0603重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Nominal voltage U
600
Core colour
Black
Low smoke (according to EN 61034-2)
无
Nominal voltage U0
0
Nominal cross section conductor
1.5
Core identification
Colour
Outer diameter approx.
11.5
Permitted cable outer temperature during assembling/handling
-5 - 105
Conductor surface
Tinned
Material core insulation
Polyvinyl chloride (PVC)
Permitted cable outer temperature after assembling without vibration
-30 - 105
Flame retardant
无
GRM1885C1H120JA01D 0603拓展信息








哦! 它是空的。