GRM216B31E105KA75详情
Murata GRM216B31E105KA75重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Conductor category
Class 5 = flexible
Material outer sheath
Polyurethane (PUR)
Nominal voltage U
500
Min. permitted bending radius, stationary application/permanent installation
55
Min. permitted bending radius, moving application/free movement
92
Low smoke (according to EN 61034-2)
无
Nominal voltage U0
300
Screen over stranding
Braiding
Nominal cross section conductor
0.5
Core identification
Colour + rings
Screen over stranding element
None
Outer diameter approx.
7.3
Colour outer sheath
Brown
Material core insulation
Other
Permitted cable outer temperature after assembling without vibration
-40 - 90
Stranding element
无
GRM216B31E105KA75拓展信息








哦! 它是空的。