GRM21BR71A105KA01L 080详情
Murata GRM21BR71A105KA01L 080重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Conductor category
Class D = flexible
Material outer sheath
Polyvinyl chloride (PVC)
Nominal voltage U
300
Min. permitted bending radius, moving application/free movement
34
Low smoke (according to EN 61034-2)
无
Screen over stranding
None
Nominal cross section conductor
0.093
Core identification
Colour + rings
Screen over stranding element
None
Outer diameter approx.
5.6
Colour outer sheath
Grey
Material core insulation
Polyvinyl chloride (PVC)
Permitted cable outer temperature after assembling without vibration
-25 - 105
Stranding element
无
GRM21BR71A105KA01L 080拓展信息








哦! 它是空的。