GRM319R71C474KA01D,08051详情
Murata GRM319R71C474KA01D,08051重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Conductor category
Class 5 = flexible
Nominal voltage U
500
Min. permitted bending radius, stationary application/permanent installation
59
Low smoke (according to EN 61034-2)
无
Nominal voltage U0
300
Nominal cross section conductor
1.5
Core identification
Numbers
Specification material outer sheath
Rubber - silicone rubber (SIR)
Outer diameter approx.
14.7
Colour outer sheath
Red
Conductor surface
Tinned
Permitted cable outer temperature after assembling without vibration
-60 - 180
Flame retardant
According to IEC/EN 60332-1-2
GRM319R71C474KA01D,08051拓展信息








哦! 它是空的。