GRM31M6C1E8225DOIK详情
Murata GRM31M6C1E8225DOIK重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Conductor category
Class 5 = flexible
Material outer sheath
Polyurethane (PUR)
Nominal voltage U
500
Min. permitted bending radius, stationary application/permanent installation
45
Min. permitted bending radius, moving application/free movement
84
Low smoke (according to EN 61034-2)
无
Nominal voltage U0
300
Screen over stranding
None
Nominal cross section conductor
1.5
Core identification
Numbers
Screen over stranding element
None
Outer diameter approx.
11.2
Permitted cable outer temperature during assembling/handling
-15 - 80
Colour outer sheath
Yellow
Material core insulation
Polyvinyl chloride (PVC)
Permitted cable outer temperature after assembling without vibration
-40 - 80
Stranding element
无
GRM31M6C1E8225DOIK拓展信息








哦! 它是空的。