GRM39C0G82082050VDCAJ详情
Murata GRM39C0G82082050VDCAJ重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Flame retardant
According to IEC/EN 60332-1-2
Permitted cable outer temperature after assembling without vibration
-40 - 90
Material core insulation
Polyolefin
Conductor surface
Bare
Outer diameter approx.
17.7
Core identification
Colour
Nominal cross section conductor
120
Nominal voltage U0
450
Low smoke (according to EN 61034-2)
无
Core colour
Red
Nominal voltage U
750
Conductor category
Class 5 = flexible
GRM39C0G82082050VDCAJ拓展信息








哦! 它是空的。