GRM40B273K25PT详情
Murata GRM40B273K25PT重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material outer sheath
Other
Conductor category
Class 5 = flexible
Nominal voltage U0
300
Screen over stranding
Braiding
Nominal cross section conductor
4
Core identification
Numbers
Screen over stranding element
None
Outer diameter approx.
16.2
Permitted cable outer temperature during assembling/handling
-30 - 90
Colour outer sheath
Black
Material core insulation
Other
Permitted cable outer temperature after assembling without vibration
-40 - 100
Stranding element
无
Low smoke (according to EN 61034-2)
无
Min. permitted bending radius, moving application/free movement
122
Min. permitted bending radius, stationary application/permanent installation
65
Nominal voltage U
500
RoHS
Non-Compliant
GRM40B273K25PT拓展信息








哦! 它是空的。