GRM55ER72A476KA01L详情
Murata GRM55ER72A476KA01L重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Stranding element
Pairs
Permitted cable outer temperature after assembling without vibration
-20 - 80
Material core insulation
Polyvinyl chloride (PVC)
Colour outer sheath
Grey
Permitted cable outer temperature during assembling/handling
-10 - 80
Outer diameter approx.
10.2
Screen over stranding element
None
Core identification
Colour + rings
Nominal cross section conductor
0.23
Screen over stranding
None
Low smoke (according to EN 61034-2)
无
Min. permitted bending radius, moving application/free movement
153
Min. permitted bending radius, stationary application/permanent installation
77
Nominal voltage U
300
Material outer sheath
Polyvinyl chloride (PVC)
Conductor category
Class D = flexible
GRM55ER72A476KA01L拓展信息








哦! 它是空的。