GRP1555C1H101GD01E 04详情
Murata GRP1555C1H101GD01E 04重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Nominal cross section conductor
70
Nominal voltage U0
300
Low smoke (according to EN 61034-2)
无
Min. permitted bending radius, stationary application/permanent installation
146
Nominal voltage U
500
Material outer sheath
Polyolefin
Conductor category
Class 5 = flexible
Outer diameter approx.
36.4
Permitted cable outer temperature during assembling/handling
-35 - 120
Colour outer sheath
Black
Material core insulation
Polyolefin
Permitted cable outer temperature after assembling without vibration
-55 - 145
Flame retardant
According to IEC/EN 60332-1-2
GRP1555C1H101GD01E 04拓展信息








哦! 它是空的。