GXT21BR71A106KE13K详情
Murata GXT21BR71A106KE13K重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material front ring
Plastic
Degree of protection (IP), front side
IP65
Construction type lens
Square
Colour front ring
Black
With front ring
有
Type of control element
Long turning handle
0个相似型号
GXT21BR71A106KE13K拓展信息








哦! 它是空的。