LDC20B100J0911详情
Murata LDC20B100J0911重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Colour outer sheath
Black
Degree of protection (IP)
IP20
Locking mechanism
Separate
Nominal cross section conductor
2.5
Rated surge voltage
6
0个相似型号
LDC20B100J0911拓展信息
LDC20B100J0911详情
Murata LDC20B100J0911重要参数规格及、参数值,及相似型号如下:
Colour outer sheath
Black
Degree of protection (IP)
IP20
Locking mechanism
Separate
Nominal cross section conductor
2.5
Rated surge voltage
6
LDC20B100J0911拓展信息