LLA219R71A473MA01K详情
Murata LLA219R71A473MA01K重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material front ring
Metal
Type of electric connection
焊旗连接
Number of contacts as change-over contact
0
Number of contacts as normally open contact
1
Construction type lens
Round
Degree of protection (IP)
IP67
Number of contacts as normally closed contact
1
Colour front ring
Natural colour
With front ring
有
Package
Tape & Reel (TR)
厂商
Murata Electronics
Product Status
活跃
Factory Pack QuantityFactory Pack Quantity
10000
Manufacturer
Murata
Brand
Murata Electronics
系列
*
包装
Reel
子类别
Capacitors
产品类别
陶瓷电容器
产品类别
Multilayer Ceramic Capacitors MLCC - SMD/SMT
LLA219R71A473MA01K拓展信息
Murata Electronics
Murata Electronics
Murata Electronics
Murata Electronics
Murata Electronics
Murata Electronics
Murata Electronics
Murata Electronics
Murata Electronics
Murata Electronics








哦! 它是空的。