LLL185R71E153MD01L详情
Murata LLL185R71E153MD01L重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
Voltage Rating Max
600VDC/600VAC
Operating Temp Range
-20C to 90C
Contact Materials
Copper Alloy
Cable Types
ASSEMBLED CIRCULAR
包装
Bag
连接器类型
圆形转圆形
颜色
Black
性别
F-M
线规
10(AWG)
电缆长度
4(m)
连接器类型A
CIRCULAR
连接器类型B
CIRCULAR
最大额定电流
32/Contact(A)
LLL185R71E153MD01L拓展信息
Murata Electronics
Murata Electronics
Murata Electronics
Murata Electronics
Murata Electronics
Murata Electronics
Murata Electronics
Murata Electronics
Murata Electronics
Murata Electronics








哦! 它是空的。