LLL317R71E104KA01L详情
Murata LLL317R71E104KA01L重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Voltage Rating Max
250
Cable Types
电源线
包装
Box
连接器类型
C14 TO C13
性别
M/F
线规
18(AWG)
电缆长度
1.95(m)
连接器类型A
POWER
连接器类型B
C13
最大额定电流
10(A)
LLL317R71E104KA01L拓展信息
Murata Electronics
Murata Electronics
Murata Electronics
Murata Electronics
Murata Electronics
Murata Electronics
Murata Electronics
Murata Electronics
Murata Electronics
Murata Electronics








哦! 它是空的。