LL-NFM-KIT-DE-C详情
Murata LL-NFM-KIT-DE-C重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
Surface Mount, MLCC
包括的包装
0204 ~ 1206 (0510 ~ 3216 Metric)
Material front ring
Plastic
Degree of protection (IP), front side
IP67/IP69K
Construction type lens
Rectangular
Degree of protection (NEMA)
4X
Colour front ring
Black
With front ring
有
Type of control element
Toggle
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
Murata
Brand
Murata Electronics
RoHS
Details
Package
Book
厂商
Murata Electronics
Product Status
Obsolete
系列
KITS
包装
Bulk
应用
General Purpose, Bypass, Decoupling
子类别
Capacitors
产品类别
电容器套件
数量
-
套件类型
Ceramic
特征
Low ESL (Multi-Terminal), Low ESL (Reverse Geometry)
产品类别
电容器套件
LL-NFM-KIT-DE-C拓展信息
Murata Electronics
Murata Electronics
Murata Electronics
Murata Electronics
Murata Electronics
Murata Electronics
Murata
Murata
Murata
Murata








哦! 它是空的。