LQB15NNR56J10B详情
Murata LQB15NNR56J10B重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Frame clamp
Adjustment range undelayed short-circuit release
600 - 600
Number of auxiliary contacts as normally open contact
1
Overload release current setting
40 - 40
Degree of protection (IP)
IP20
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
40
Number of auxiliary contacts as normally closed contact
1
LQB15NNR56J10B拓展信息








哦! 它是空的。