LQN-1.2/50-D12M-C详情
Murata LQN-1.2/50-D12M-C重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
底架
表面贴装
Voltage-Output 1
1.2 V
RoHS
Compliant
包装
Bulk
输出的数量
1
输出电压
1.2 V
输出电流
50 A
输出功率
60 W
电流-输出1
50 A
辐射硬化
无
LQN-1.2/50-D12M-C拓展信息
Murata Power Solutions Inc.
Murata Power Solutions Inc.
Murata Power Solutions Inc.
Murata Power Solutions Inc.
Murata Power Solutions Inc.
Murata Power Solutions Inc.
Murata Power Solutions Inc.
Murata Power Solutions Inc.
Murata Power Solutions Inc.
Murata Power Solutions Inc.








哦! 它是空的。