LQP03TN3N9B00详情
Murata LQP03TN3N9B00重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connections
1/2 NPT
Case Size
4.5
Manufacturer Part Number
45-740-800-psi
Case Style
Lower Mount
Range
0-800 psi
Manufacturer
NOSHOK
RoHS
Non-Compliant
0个相似型号
LQP03TN3N9B00拓展信息








哦! 它是空的。