LQP11A3N3C02T1详情
Murata LQP11A3N3C02T1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
本体材质
Polyolefin
Product Thickness
2/1
Operating Temp Range
-55C to 135C
Inside Diameter After Shrinking
22.4/8.4
Inside Diameter Before Shrinking
36/36
产品长度(mm)
80(mm)
0个相似型号
LQP11A3N3C02T1拓展信息








哦! 它是空的。