LQW15AN2N2B10D详情
Murata LQW15AN2N2B10D重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Rated current In
24
Connectable conductor cross section fine-strand without cable end sleeve
0.08 - 2.5
Connectable conductor cross section multi-wired
0.08 - 2.5
Transparent
无
Inflammability class of insulation material according to with UL94
V0
Connectable conductor cross section solid-core
0.08 - 2.5
深度
23.3
宽度
10
高度
28.1
长度
28
LQW15AN2N2B10D拓展信息








哦! 它是空的。