LQW15AN2N9B80B详情
Murata LQW15AN2N9B80B重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Colour outer sheath
Grey
Degree of protection (IP)
IP20
Locking mechanism
Separate
Nominal cross section conductor
1.5
Pollution degree
3
Rated surge voltage
4
0个相似型号
LQW15AN2N9B80B拓展信息








哦! 它是空的。