LQW2BASR47J00B详情
Murata LQW2BASR47J00B重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Other
Adjustment range undelayed short-circuit release
450 - 600
Number of auxiliary contacts as normally open contact
0
Overload release current setting
90 - 90
Degree of protection (IP)
IP20
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
90
Number of auxiliary contacts as normally closed contact
0
LQW2BASR47J00B拓展信息








哦! 它是空的。