LQW2BASR68J00K详情
Murata LQW2BASR68J00K重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Nominal current
3
Type of electric connection
弹簧夹连接
Number of contacts as change-over contact
1
Number of contacts as normally open contact
0
Degree of protection (IP)
IP20
Material of contact surface
Tin
Voltage type for actuating
DC
Number of contacts as normally closed contact
0
Rated control supply voltage at DC
36 - 36
With detachable clamps
无
深度
91
宽度
6
高度
56
LQW2BASR68J00K拓展信息








哦! 它是空的。